IC REG BUCK ADJ 300MA 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Switching Voltage Regulators Industrial Grade,75V,0.3A Synchronous Step-Down Converter with watchdag
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2420GF-PTR-ND | MPQ2420GF-P | MPQ2420GF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 to 67.5 volts | 1 to 67.5 volts |