Switching Regulator IC Output 16-PowerVFQFN
IC REG 12A 16QFN
Switching Regulator IC Output 16-PowerVFQFN
IC REG 26V 12A LOW IQ HI CURRENT
Switching Voltage Regulators 26V, 12A, Low IQ, High-Current, Synchronous Buck Converter with 1A LDO and Buffered Reference
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8719GQ-P-ND | MP8719GQ-P | MP8719GQ-P | MP8719GQ-P | MP8719GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN |