Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927842-MP9928GF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP-EP
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4V ~ 60V
Family Name: MP9928
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1749-2, 1589-1749-6, 1589-1749-1, MP9928GF-Z-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
Switching Controllers 4V-60V Input, Current Mode, Synchronous Step-Down Controller
4V-60V INPUT, CURRENT MODE, SYNC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
4V-60V INPUT, CURRENT MODE, SYNC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927842-MP9928GF-Z | 1589-1749-2-ND | MP9928GF-Z | MP9928GF-Z | MP9928GF-Z | MP9928GF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP9928GF-Z | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; 20-TSSOP-EP | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | ||||
| Special Features | Synchronous Rectification | Enable, Phase Control, Power Good, Soft Start | ||||
| fsw | 100 to 1000 kHz | 300 kHz | 100 to 1000 kHz | 100 kHz |