Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 25-PowerVFQFN
IC REG BUCK 5V 2.5A 25QFN
Switching Voltage Regulators NRFND:For New Designs,Recommend MPQ4475
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 25-PowerVFQFN
IC REG BUCK 5V 2.5A 25QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4475MGR-AEC1-P-ND | MPQ4475MGR-AEC1-P | MPQ4475MGR-AEC1-P | MPQ4475MGR-AEC1-P | MPQ4475MGR-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 25-PowerVFQFN | Other; 25-PowerVFQFN | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |