PWM Flyback Controller, 100kHz, Current Mode, PDIP Product overview: NCP1200P100G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200P100G can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8DIP
Switching Controllers 100KHz Current Mode SMPS PWM
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1200P100G | NCP1200P100G | NCP1200P100G |
| Product Name | 100kHz Power Management IC | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm) | |
| IOUT | 0.2500 amps | ||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) |