Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 808787-MP8126DR-LF-Z
Packaging: Reel
Mounting Style: SMD
Applications: Converter, LNB
Voltage - Output: 13V, 14V, 18V, 19V
Voltage - Input: 8V ~ 14V
Number of Outputs: 1
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Switching Voltage Regulators 550mA, 8V-14V Input LNB-Pwr Supply
IC REG CONV LNB 1OUT 24QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 808787-MP8126DR-LF-Z | MP8126DR-LF-Z | MP8126DR-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MP8126DR-LF-Z | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |