IC REG BUCK ADJ 3A 20TSSOPF
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
3A,4.5V-55V INPUT,FREQUENCY PROG
Switching Voltage Regulators 3A,4.5V-55V Input,Frequency Programmable,Fully Integrated Synchronous,Step-Dow
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP4570GF-PTR-ND | MP4570GF-P | MP4570GF-P | MP4570GF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 49.5 volts | 1 to 49.5 volts | 1 volts |