Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885813-MPQ2143HGD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN
Package: 10-VFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ2143
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN
IC REG BUCK ADJUSTABLE 3A
IC REG BUCK ADJ 3A 10QFN
IC REG BUCK ADJUSTABLE 3A
Switching Voltage Regulators 3A 5.5V Sync Step Down Switcher
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2143HGD-Z-ND | 885813-MPQ2143HGD-Z | MPQ2143HGD-Z | MPQ2143HGD-Z | MPQ2143HGD-Z | MPQ2143HGD-Z | MPQ2143HGD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ2143HGD-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN | Other; 10-QFN (3x2) | Other; 10-VFDFN | Other; 10-VFDFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts |