Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 13-PowerVQFN
IC REG BUCK ADJUSTABLE 1.5A AUTO
Switching Voltage Regulators Automotive Grade, 1.5A, 36V, Synchronous Step Down Converter, Wettable Flank package.
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4415MGQBE-AEC1-P | MPQ4415MGQBE-AEC1-P | MPQ4415MGQBE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 13-PowerVQFN | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 0.8000 to 30.6 volts |