Win Source Part Number: 1130200-MPQ2166GD-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 18-VFQFN
Supplier Device Package: 18-QFN (2x3)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ2166
Switching Voltage Regulators 6V Dual PWM Synch Buck Regulator
IC REG 2A DUAL 18QFN
Switching Regulator IC Output 18-VFQFN
IC REG IND GRADE 6V DUAL 2A/2A
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1130200-MPQ2166GD-Z | MPQ2166GD-Z | MPQ2166GD-Z | MPQ2166GD-Z | MPQ2166GD-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 18-VFQFN |