Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9488GS-Z MP9488GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927841-MP9488GS-Z Series: * Features: Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP9488 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927841-MP9488GS-Z Series: * Features: Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP9488 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9488GS-Z - 927841-MP9488GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9488GS-Z
927841-MP9488GS-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9488GS-Z 927841-MP9488GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927841-MP9488GS-Z Series: * Features: Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP9488 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927841-MP9488GS-Z
Series: *
Features: Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MP9488
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
Voltage Regulators - DC DC Switching Regulators - 1589-MP9488GS-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP9488GS-ZDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP9488GS-ZDKR-ND
IC REG BUCK BST ADJ 300MA 8SOIC

IC REG BUCK BST ADJ 300MA 8SOIC

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP9488GS-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP9488GS-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP9488GS-ZTR-ND
"Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width)"

"Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP9488GS-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP9488GS-ZCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP9488GS-ZCT-ND
IC REG BUCK BST ADJ 300MA 8SOIC

IC REG BUCK BST ADJ 300MA 8SOIC

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP9488GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP9488GS-Z
Voltage Regulators - DC DC Switching Regulators MP9488GS-Z
Buck, Boost, Buck-Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 300mA (Switch) 8-SOIC (0.154", 3.90mm Width)

Buck, Boost, Buck-Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 300mA (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP9488GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9488GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9488GS-Z
IC REG MULT CONFIG ADJ 8SOIC

IC REG MULT CONFIG ADJ 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP9488GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP9488GS-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP9488GS-Z
IC REG STEPDOWN 450V 300MA WIDE

IC REG STEPDOWN 450V 300MA WIDE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP9488GS-Z
Switching Voltage Regulators MP9488GS-Z
Switching Voltage Regulators 450V, 300mA, Wide Input, Step-Down Regulator

Switching Voltage Regulators 450V, 300mA, Wide Input, Step-Down Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 927841-MP9488GS-Z 1589-MP9488GS-ZDKR-ND MP9488GS-Z MP9488GS-Z MP9488GS-Z MP9488GS-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9488GS-Z Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1496-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers