Switching Voltage Regulators Automotive Grade,3A, 5.5V, 1.2MHz, 40 A IQ, COT Synchronous Step Down Switcher
IC REG BUCK ADJ 3A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2143DJ-AEC1-P | MPQ2143DJ-AEC1-P | MPQ2143DJ-AEC1-P |
| Product Name | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 5 volts | |
| IOUT | 3 amps | 3 amps |