IC REG BUCK ADJ 5A 20WLCSP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 5A 20-WFBGA, WLCSP
Switching Voltage Regulators 5A High Efficient Synchronous Step-Down Switchers with I2C Interface
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8845GC-P | MP8845GC-P | MP8845GC-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 1.12 volts | |
| IOUT | 5 amps | 5 amps | |
| fsw | 1000 to 2200 kHz | 1000 to 2200 kHz |