Buck Switching Regulator IC Positive Programmable (Fixed) 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
IC REG BUCK PROG 2.2A 16QFN
IC REG BUCK PROG 2.2A 16QFN
IC REG BUCK PROG 2.2A 16QFN
Buck Switching Regulator IC Positive Programmable (Fixed) 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
Switching Voltage Regulators 36V, 2.2A, Low Iq Synchronous Step-Down Converter.
IC REG 36V 2.2A LOW IQ SYNCH ST
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP4432GL-ZTR-ND | MP4432GL-Z | MP4432GL-Z | MP4432GL-Z | MP4432GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Programmable (Fixed) | |||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 to 5 volts | 3.3 volts | 3.3 to ? volts |