IC REG BUCK ADJ 20A 21QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 21-PowerVFQFN
IC REG BUCK ADJ 20A 21QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 843984-MPQ8633BGLE-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 21-PowerVFQFN
Package: 21-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ8633
Categories: Integrated Circuits (ICs)
Case / Package: 21-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJUSTABLE 20A 21QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 21-PowerVFQFN
IC REG BUCK ADJ 20A 21QFN
IC REG BUCK ADJUSTABLE 20A 21QFN
Switching Voltage Regulators 20A,16V,Synchronous buck w/ Adjustable Current Limit, Programmable Frequency and Voltage Tracking
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ8633BGLE-ZDKR-ND | 843984-MPQ8633BGLE-Z | MPQ8633BGLE-Z | MPQ8633BGLE-Z | MPQ8633BGLE-Z | MPQ8633BGLE-Z | MPQ8633BGLE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8633BGLE-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 21-PowerVFQFN | Other; 21-QFN (3x4) | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |