Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885671-MP8124GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Converter, Satellite Set-Top Box Designs Voltage Regulator IC 1 Output 14-QFN (2x3)
Package: 14-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8124
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1731-1, 1589-1731-2, MP8124GD-Z-ND, 1589-1731-6
IC REG CONV SATELLIT 1OUT 14QFN
Switching Voltage Regulators 8-14V Input LNBPower Supply and Volt Reg
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885671-MP8124GD-Z | MP8124GD-Z | MP8124GD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MP8124GD-Z | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators |
| Package Type | Other; 14-QFN (2x3) | Other; 14-VFQFN |