IC REG BUCK ADJ 500MA 8SOIC
Buck Switching Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators 100V Input, 500mA, Step-Down Converter
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP9485GN-PTR-ND | MP9485GN-P | MP9485GN-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 100 volts | ? to 100 volts | |
| IOUT | 0.5000 amps | 0.5000 amps |