Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 238975-MP3428AGL-Z
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 19A Sync Boost Converter
IC REG BOOST ADJ 19A 22QFN
IC REG BOOST ADJ 19A 22QFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
IC REG BOOST ADJ 19A 22QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1645-6-ND | 238975-MP3428AGL-Z | MP3428AGL-Z | MP3428AGL-Z | MP3428AGL-Z | MP3428AGL-Z | MP3428AGL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3428AGL-Z | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||||
| Output Voltage | 3 to 22 volts | 3 volts | 3 to 22 volts | 3 volts | |||
| IOUT | 19 amps | 19 amps | 19 amps | 19 amps | 19 amps |