Switching Voltage Regulators High-Efficiency, 10A, 17V, Synchronous Step-Down Converter
IC REG BUCK ADJUSTABLE 10A
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 14-PowerVFQFN
IC REG BUCK ADJ 10A 14QFN
IC REG BUCK ADJUSTABLE 10A
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8714GLE-Z | MP8714GLE-Z | MP8714GLE-Z | MP8714GLE-Z | MP8714GLE-Z |
| Product Name | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| IOUT | 10 amps | 10 amps | 10 amps | 10 amps | |
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | |
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | |||
| Life Cycle Stage | Active | Active |