Switching Regulator IC Output 14-PowerVFQFN
IC REG BUCK ADJ 6A 14QFN
IC REG BUCK ADJ 6A 14QFN
Win Source Part Number: 1155682-MP8861GL-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 14-PowerVFQFN
Supplier Device Package: 14-QFN (3x4)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8861
IC REG STEPDOWN 18V 6A SYNC
IC REG STEPDOWN 18V 6A SYNC
Switching Regulator IC Output 14-PowerVFQFN
IC REG 6A 14QFN
Switching Voltage Regulators 18V, 6A, Synchronous Step-Down Converter with Integrated Telemetry via I2C Interface
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8861GL-ZTR-ND | 1155682-MP8861GL-Z | MP8861GL-Z | MP8861GL-Z | MP8861GL-Z | MP8861GL-Z | MP8861GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | ||||||
| Package Type | Other; 14-PowerVFQFN | Other; Tape & Reel (TR) | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts |