Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP8715DN-LF-P

Description
IC REG BUCK ADJ 4A 8SOICE
Request a Quote
Description
IC REG BUCK ADJ 4A 8SOICE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP8715DN-LF-P is a synchronous step-down regulator designed to provide a fixed-frequency PWM output. It operates with an input voltage range of 4.5V to 21V and can generate an adjustable output voltage from 0.8V to the input voltage, supporting a continuous output current of up to 4A. The device features a 120m,Ѷ high-side switch and a 50m,Ѷ synchronous rectifier, allowing for high efficiency, with reported efficiencies of up to 95%. The regulator includes external soft-start functionality and a power good indication, which enhances design flexibility. It is available in two compact packages: an 8-pin SOIC with an exposed pad and a 14-pin QFN measuring 3mm x 4mm. The MP8715DN-LF-P is suitable for various applications, including microprocessor supplies, printers, and network equipment. It also incorporates protections such as overcurrent hiccup and thermal shutdown, ensuring reliable operation under varying conditions.

Datasheet Summary
Powered by GS/AI

The MP8715DN-LF-P is a synchronous step-down regulator designed to provide a fixed-frequency PWM output. It operates with an input voltage range of 4.5V to 21V and can generate an adjustable output voltage from 0.8V to the input voltage, supporting a continuous output current of up to 4A. The device features a 120m,Ѷ high-side switch and a 50m,Ѷ synchronous rectifier, allowing for high efficiency, with reported efficiencies of up to 95%. The regulator includes external soft-start functionality and a power good indication, which enhances design flexibility. It is available in two compact packages: an 8-pin SOIC with an exposed pad and a 14-pin QFN measuring 3mm x 4mm. The MP8715DN-LF-P is suitable for various applications, including microprocessor supplies, printers, and network equipment. It also incorporates protections such as overcurrent hiccup and thermal shutdown, ensuring reliable operation under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MP8715DN-LF-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP8715DN-LF-PTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP8715DN-LF-PTR-ND
IC REG BUCK ADJ 4A 8SOICE

IC REG BUCK ADJ 4A 8SOICE

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP8715DN-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8715DN-LF-P
Voltage Regulators - DC DC Switching Regulators MP8715DN-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP8715DN-LF-P
Switching Voltage Regulators MP8715DN-LF-P
Switching Voltage Regulators 100% Duty Cycle, 4A/21V, 500kHz Step-Down Converter

Switching Voltage Regulators 100% Duty Cycle, 4A/21V, 500kHz Step-Down Converter

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MP8715DN-LF-PTR-ND MP8715DN-LF-P MP8715DN-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.8000 to 21 volts 0.8000 to 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-09CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2370ACPZ-1.5-R7 - 910672-ADP2370ACPZ-1.5-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20136 2.95-5.5V, 6A, Current Mode Synchronous Buck Regulator with  Input Synchronization - LM20136MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers