"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927770-MP4575GF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP4575
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1682-2, 1589-1682-1, MP4575GF-Z-ND, 1589-1682-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 4A 20TSSOP
IC REG BUCK ADJ 4A 20TSSOP
Switching Voltage Regulators 5A, 4.5V - 55V Input, Frequency-Programmab
IC REG BUCK ADJ 5A 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1682-6-ND | 927770-MP4575GF-Z | MP4575GF-Z | MP4575GF-Z | MP4575GF-Z | MP4575GF-Z | MP4575GF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4575GF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP-EP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | ||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 49.5 volts | 1 to 49.5 volts | 1 volts | 1 volts |