Switching Regulator IC Output 16-VQFN
IC REG 3.5A 16QFN
Switching Regulator IC Output 16-VQFN
Switching Voltage Regulators Automotive Grade, 36V, 3.5A, Low Iq Synchronous Step-Down Converter with Wettable Flank
IC REG AUTO GRADE 36V 3.5A 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4430GLE-AEC1-Z-ND | MPQ4430GLE-AEC1-Z | MPQ4430GLE-AEC1-Z | MPQ4430GLE-AEC1-Z | MPQ4430GLE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-VQFN | Other; 16-VQFN |