Buck Switching Regulator IC Positive Fixed 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
Buck Switching Regulator IC Positive Fixed 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
Buck Switching Regulator IC Positive Fixed 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
IC REG BUCK 3.3V/3.8V/5V 16QFN
Buck Switching Regulator IC Positive Fixed 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
IC REG AUTO GRADE 36V 2.2A LOW
Switching Voltage Regulators Automotive Grade,36V, 2.2A, Low Iq Synchronous Step-Down Converter.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4432GL-AEC1-PCT-ND | MPQ4432GL-AEC1-P | MPQ4432GL-AEC1-P | MPQ4432GL-AEC1-P | MPQ4432GL-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 to 5 volts | 3.3 volts | 3.3 to ? volts |