Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP3429GL-Z

Description
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1646-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1646-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1646-6-ND
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1646-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1646-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1646-2-ND
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1646-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1646-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1646-1-ND
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3429GL-Z - 848854-MP3429GL-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3429GL-Z
848854-MP3429GL-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3429GL-Z 848854-MP3429GL-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 848854-MP3429GL-Z Series: * Features: Switching Regulator IC Output Package: Reel - TR Family Name: MP3429 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MP3429GL-Z-ND, 1589-1646-6, 1589-1646-2, 1589-1646-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 848854-MP3429GL-Z
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MP3429
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP3429GL-Z-ND, 1589-1646-6, 1589-1646-2, 1589-1646-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3429GL-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3429GL-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3429GL-Z
IC REG BOOST ADJUSTABLE 13QFN

IC REG BOOST ADJUSTABLE 13QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3429GL-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3429GL-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP3429GL-Z
IC REG 16VOUT 21A HIGH EFFICIENC

IC REG 16VOUT 21A HIGH EFFICIENC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3429GL-Z
Switching Voltage Regulators MP3429GL-Z
Switching Voltage Regulators 16V 21A Synch Boost Converter

Switching Voltage Regulators 16V 21A Synch Boost Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3429GL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3429GL-Z
Voltage Regulators - DC DC Switching Regulators MP3429GL-Z
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3429GL-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP3429GL-Z
Voltage Regulators - DC DC Switching Regulators MP3429GL-Z
IC REG 16VOUT 21A HIGH EFFICIENC

IC REG 16VOUT 21A HIGH EFFICIENC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1646-6-ND 848854-MP3429GL-Z MP3429GL-Z MP3429GL-Z MP3429GL-Z MP3429GL-Z MP3429GL-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3429GL-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 13-PowerVFQFN Other; Reel - TR Other; 13-PowerVFQFN Other; 13-PowerVFQFN
Special Features Synchronous Rectification
Output Voltage 0.8000 to 16 volts 0.8000 volts 0.8000 to 16 volts 0.8000 volts
Unlock Full Specs
to access all available technical data