IC REG BUCK ADJUSTABLE 3A
Switching Voltage Regulators Industrial Grade, 3A, 5.5V, 1.2MHz, 40 A IQ, COT Synchronous Step Down Switcher
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2143DJ-LF-P | MPQ2143DJ-LF-P | MPQ2143DJ-LF-P | MPQ2143DJ-LF-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| IOUT | 3 amps | 3 amps | 3 amps | |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 |