Win Source Part Number: 977963-MPQ2143DJ-LF-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ2143
IC REG BUCK ADJUSTABLE 3A
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
Switching Voltage Regulators Industrial Grade, 3A, 5.5V, 1.2MHz, 40 A IQ, COT Synchronous Step Down Switcher
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 977963-MPQ2143DJ-LF-Z | MPQ2143DJ-LF-Z | MPQ2143DJ-LF-Z | MPQ2143DJ-LF-Z | MPQ2143DJ-LF-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; Tape & Reel (TR) | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz |