The MPQ4560DN-LF-P is a high-frequency, step-down switching regulator designed for industrial and automotive applications. It operates within a wide input voltage range of 3.8V to 55V and can deliver an output current of up to 2A. The device features an internal power MOSFET with a low on-resistance of 250m,Ѷ, which contributes to its efficiency of up to 95%. This regulator supports a programmable switching frequency of up to 2MHz, allowing for reduced electromagnetic interference, making it suitable for sensitive applications. It includes features such as internal soft-start, thermal shutdown, and a quiescent current of 140µA, which is beneficial for battery-powered systems. The output voltage is adjustable from 0.8V to 52V, providing flexibility for various applications. The MPQ4560DN-LF-P is available in both SOIC8E and QFN10 (3mm x 3mm) packages, and it is AEC-Q100 qualified, ensuring reliability in automotive environments. This product is compliant with RoHS directives, making it suitable for environmentally conscious designs.
IC REG BUCK ADJ 2A 8SOICE
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators Industrial Grade, 2A, 2MHz, 55V Step-Down Converter
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4560DN-LF-PTR-ND | MPQ4560DN-LF-P | MPQ4560DN-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 0.8000 to 52 volts | 0.8000 to 52 volts | |
| IOUT | 2 amps | 2 amps |