Switching Controllers Automotive Grade.4V-40V Input, Current Mode Synchronous Step-Down Controller
IC REG AUTO GRADE 4-40V INPUT C
IC REG 20TSSOP
Switching Regulator IC Output 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2918GF-AEC1-Z | MPQ2918GF-AEC1-Z | MPQ2918GF-AEC1-Z | MPQ2918GF-AEC1-Z |
| Product Name | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad |