Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Switching Voltage Regulators 12A,16V,Synchronous buck w/ Adjustable Current Limit, Programmable Frequency and Voltage Tracking
IC REG BUCK ADJ 12A 21QFN
IC REG BUCK ADJUSTABLE 12A 21QFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-2003-1-ND | MPQ8634AGLE-P | MPQ8634AGLE-P | MPQ8634AGLE-P | MPQ8634AGLE-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 6 volts | 0.9000 volts | 0.9000 to 6 volts |