IC REG BCK ADJ 2A/2A/3A/1A 18QFN
Switching Voltage Regulators Automotive Grade. WF package, 6V, Dual 2A/2A or 3A/1A,Low Quiescent Current,Synchronous Buck
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A/2A, 3A/1A 18-PowerVFQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2166GDE-AEC1-PTR-ND | MPQ2166GDE-AEC1-P | MPQ2166GDE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 18-PowerVFQFN | Other; 18-PowerVFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |