Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB1812ER132V

Description
1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm
Request a Quote Datasheet
Description
1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-4367-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4367-6-ND
Ferrite Beads and Chips 541-4367-6-ND
1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4367-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4367-2-ND
Ferrite Beads and Chips 541-4367-2-ND
1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4367-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4367-1-ND
Ferrite Beads and Chips 541-4367-1-ND
1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328057-ILHB1812ER132V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328057-ILHB1812ER132V
Filters - Ferrite Beads and Chips 1328057-ILHB1812ER132V
Manufacturer: Vishay Dale Win Source Part Number: 1328057-ILHB1812ER13 2V Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 3A Standard Package: 1,000 Mounting: Surface Mount Height (Max): 0.069" (1.75mm) Number of Lines: 1 Impedance @ Frequency: 1.3 kOhms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 541-4367-2,541-4367- 6,ILHB1812ER132V-ND, 541-4367-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328057-ILHB1812ER132V
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 3A
Standard Package: 1,000
Mounting: Surface Mount
Height (Max): 0.069" (1.75mm)
Number of Lines: 1
Impedance @ Frequency: 1.3 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 541-4367-2,541-4367-6,ILHB1812ER132V-ND,541-4367-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 3A Inductor and Choke - 841-ILHB1812ER132V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A Inductor and Choke
841-ILHB1812ER132V
SMD 3A Inductor and Choke 841-ILHB1812ER132V
1812 Ferrite EMI/RFI Filter, 1.3kR Impedance, 3A Current, 1 Line, SMD Product overview: ILHB1812ER132V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1812ER132V can be used for catalog matching and distributor lookup.

1812 Ferrite EMI/RFI Filter, 1.3kR Impedance, 3A Current, 1 Line, SMD Product overview: ILHB1812ER132V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1812ER132V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 541-4367-6-ND 1328057-ILHB1812ER132V 841-ILHB1812ER132V
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips SMD 3A Inductor and Choke
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-11NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers