Laird Technologies Ferrite Beads and Chips LI1806E101R-00

Description
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1031-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1031-2-ND
Ferrite Beads and Chips 240-1031-2-ND
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 500mA 300mOhm

100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 500mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1031-2-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176747-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers