TDK-Lambda Americas Inc., High Power Division Inductor and Choke KMZ1608AHR252BTD25

Description
FERRITE BEAD 2.5K OHM 0603 1LN Product overview: KMZ1608AHR252BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KMZ1608AHR252BTD 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 2.5K OHM 0603 1LN Product overview: KMZ1608AHR252BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KMZ1608AHR252BTD 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-KMZ1608AHR252BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-KMZ1608AHR252BTD25
Inductor and Choke 841-KMZ1608AHR252BTD25
FERRITE BEAD 2.5K OHM 0603 1LN Product overview: KMZ1608AHR252BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KMZ1608AHR252BTD 25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.5K OHM 0603 1LN Product overview: KMZ1608AHR252BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KMZ1608AHR252BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-175013-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175013-2-ND
Ferrite Beads and Chips 445-175013-2-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175013-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175013-1-ND
Ferrite Beads and Chips 445-175013-1-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175013-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175013-6-ND
Ferrite Beads and Chips 445-175013-6-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1339468-KMZ1608AHR252BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1339468-KMZ1608AHR252BTD25
Filters - Ferrite Beads and Chips 1339468-KMZ1608AHR252BTD25
Win Source Part Number: 1339468-KMZ1608AHR25 2BTD25 Category: Filters - Ferrite Beads and Chips Series: KMZ-HR Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 200mA Standard Package: 4,000 Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 2.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation DC Resistance (DCR) (Max): 800mOhm

Win Source Part Number: 1339468-KMZ1608AHR252BTD25
Category: Filters - Ferrite Beads and Chips
Series: KMZ-HR
Features: Soft Termination
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 200mA
Standard Package: 4,000
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 2.5 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
DC Resistance (DCR) (Max): 800mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0603, 0.8Ohm, 0.2A Rohs Compliant Tdk - 69AH0433 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0603, 0.8Ohm, 0.2A Rohs Compliant Tdk
69AH0433
Ferrite Chip Bead, 0603, 0.8Ohm, 0.2A Rohs Compliant Tdk 69AH0433
FERRITE CHIP BEAD, 0603, 0.8OHM, 0.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0603, 0.8OHM, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Chip Inductors
Product Number 841-KMZ1608AHR252BTD25 445-175013-2-ND 1339468-KMZ1608AHR252BTD25 69AH0433
Product Name Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Chip Bead, 0603, 0.8Ohm, 0.2A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount
Technology Chip
Inductance Tolerance 25 (+/- %)
Impedance 2500 ohms 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details