TDK U.S.A. Corporation Ferrite Beads and Chips MAF1005PAD120CT000

Description
12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm
Request a Quote Datasheet
Description
12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MAF1005PAD120CT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MAF1005PAD120CT000DKR-ND
Ferrite Beads and Chips 445-MAF1005PAD120CT000DKR-ND
12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm

12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MAF1005PAD120CT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MAF1005PAD120CT000TR-ND
Ferrite Beads and Chips 445-MAF1005PAD120CT000TR-ND
12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm

12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MAF1005PAD120CT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MAF1005PAD120CT000CT-ND
Ferrite Beads and Chips 445-MAF1005PAD120CT000CT-ND
12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm

12 Ohms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 6A 9mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-MAF1005PAD120CT000DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176491-2 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.9000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers