Vishay Precision Group 2.5A Inductor and Choke ILHB1206ER601V

Description
1206 Ferrite EMI/RFI Filter, 2.5A, 600R Impedance Product overview: ILHB1206ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER601V can be used for catalog matching and distributor lookup.
Request a Quote
Description
1206 Ferrite EMI/RFI Filter, 2.5A, 600R Impedance Product overview: ILHB1206ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER601V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 35M5657, features a DC resistance of 0.1 Ohm and a maximum DC current rating of 2.5 A. It is designed in a 1206 case style, measuring 3.2 mm in length. This component is part of the ILHB series and offers an impedance of 600 Ohm with a tolerance of ± 25%. It is suitable for surface mounting and is magnetically self-shielded, which helps to minimize interference. The operating temperature range is from -55 °C to +125 °C, making it versatile for various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This ferrite bead is ideal for applications requiring high reliability and efficient performance in power management circuits.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 35M5657, features a DC resistance of 0.1 Ohm and a maximum DC current rating of 2.5 A. It is designed in a 1206 case style, measuring 3.2 mm in length. This component is part of the ILHB series and offers an impedance of 600 Ohm with a tolerance of ± 25%. It is suitable for surface mounting and is magnetically self-shielded, which helps to minimize interference. The operating temperature range is from -55 °C to +125 °C, making it versatile for various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This ferrite bead is ideal for applications requiring high reliability and efficient performance in power management circuits.

Suppliers

Company
Product
Description
Supplier Links
2.5A Inductor and Choke - 841-ILHB1206ER601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5A Inductor and Choke
841-ILHB1206ER601V
2.5A Inductor and Choke 841-ILHB1206ER601V
1206 Ferrite EMI/RFI Filter, 2.5A, 600R Impedance Product overview: ILHB1206ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER601V can be used for catalog matching and distributor lookup.

1206 Ferrite EMI/RFI Filter, 2.5A, 600R Impedance Product overview: ILHB1206ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2306-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2306-2-ND
Ferrite Beads and Chips 541-2306-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2306-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2306-6-ND
Ferrite Beads and Chips 541-2306-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2306-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2306-1-ND
Ferrite Beads and Chips 541-2306-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm

Buy Now Datasheet
Ferrite Bead, 0.1Ohm, 2.5A, 1206; Ferrite Case Style Vishay - 55M4339 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2.5A, 1206; Ferrite Case Style Vishay
55M4339
Ferrite Bead, 0.1Ohm, 2.5A, 1206; Ferrite Case Style Vishay 55M4339
FERRITE BEAD, 0.1OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 2.5A, 1206; Ferrite Case Style Vishay - 35M5657 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2.5A, 1206; Ferrite Case Style Vishay
35M5657
Ferrite Bead, 0.1Ohm, 2.5A, 1206; Ferrite Case Style Vishay 35M5657
FERRITE BEAD, 0.1OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILHB1206ER601V 541-2306-2-ND 55M4339
Product Name 2.5A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 2.5A, 1206; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details