Laird Technologies Ferrite Beads and Chips LI0402C221R-10

Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2554-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2554-1-ND
Ferrite Beads and Chips 240-2554-1-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2554-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2554-2-ND
Ferrite Beads and Chips 240-2554-2-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2554-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2554-6-ND
Ferrite Beads and Chips 240-2554-6-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm

Buy Now Datasheet
Ferrite, Bead, 1005, 100Mhz, 220R; Ferrite Case Style Laird - 66W8931 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1005, 100Mhz, 220R; Ferrite Case Style Laird
66W8931
Ferrite, Bead, 1005, 100Mhz, 220R; Ferrite Case Style Laird 66W8931
FERRITE, BEAD, 1005, 100MHZ, 220R; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:300mA; Product Range:LI Series; DC Resistance Max:0.35ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 1005, 100MHZ, 220R; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:300mA; Product Range:LI Series; DC Resistance Max:0.35ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2554-1-ND 66W8931
Product Name Ferrite Beads and Chips Ferrite, Bead, 1005, 100Mhz, 220R; Ferrite Case Style Laird
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details