TDK U.S.A. Corporation Filters - Ferrite Beads and Chips MAF1608GAD601CT000

Description
Win Source Part Number: 1369098-MAF1608GAD60 1CT000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MAF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 150mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369098-MAF1608GAD60 1CT000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MAF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369098-MAF1608GAD601CT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369098-MAF1608GAD601CT000
Filters - Ferrite Beads and Chips 1369098-MAF1608GAD601CT000
Win Source Part Number: 1369098-MAF1608GAD60 1CT000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MAF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 150mOhm

Win Source Part Number: 1369098-MAF1608GAD601CT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MAF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181518-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181518-2-ND
Ferrite Beads and Chips 445-181518-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181518-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181518-1-ND
Ferrite Beads and Chips 445-181518-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181518-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181518-6-ND
Ferrite Beads and Chips 445-181518-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MAF1608GAD601CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MAF1608GAD601CT000
120 OHM Inductor and Choke 841-MAF1608GAD601CT000
FERRITE BEAD 120 OHM 0603 1LN Product overview: MAF1608GAD601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608GAD601CT0 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: MAF1608GAD601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608GAD601CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0603, 1A Rohs Compliant Tdk - 56AJ9965 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 1A Rohs Compliant Tdk
56AJ9965
Ferrite Bead, 0603, 1A Rohs Compliant Tdk 56AJ9965
FERRITE BEAD, 0603, 1A ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1369098-MAF1608GAD601CT000 445-181518-2-ND 841-MAF1608GAD601CT000 56AJ9965
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0603, 1A Rohs Compliant Tdk
Core Material Ferrite
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers