TDK-Lambda Americas Inc., High Power Division 150 OHM Inductor and Choke MAF1608FAD151CT000

Description
FERRITE BEAD 150 OHM 0603 1LN Product overview: MAF1608FAD151CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608FAD151CT0 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 150 OHM 0603 1LN Product overview: MAF1608FAD151CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608FAD151CT0 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 OHM Inductor and Choke - 841-MAF1608FAD151CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Inductor and Choke
841-MAF1608FAD151CT000
150 OHM Inductor and Choke 841-MAF1608FAD151CT000
FERRITE BEAD 150 OHM 0603 1LN Product overview: MAF1608FAD151CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608FAD151CT0 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 150 OHM 0603 1LN Product overview: MAF1608FAD151CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608FAD151CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1164791-MAF1608FAD151CT000
Filters - Ferrite Beads and Chips 1164791-MAF1608FAD151CT000
Win Source Part Number: 1164791-MAF1608FAD15 1CT000 Category: Filters>Ferrite Beads and Chips Series: MAF Package: Tape & Reel Current Rating (Max): 1.1A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz DC Resistance (DCR) (Max): 130mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-174936-6,445-174 936-2,445-174936-1

Win Source Part Number: 1164791-MAF1608FAD151CT000
Category: Filters>Ferrite Beads and Chips
Series: MAF
Package: Tape & Reel
Current Rating (Max): 1.1A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 150 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 130mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-174936-6,445-174936-2,445-174936-1

Buy Now
Ferrite Beads and Chips - 445-174936-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174936-6-ND
Ferrite Beads and Chips 445-174936-6-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.1A 130mOhm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.1A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174936-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174936-2-ND
Ferrite Beads and Chips 445-174936-2-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.1A 130mOhm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.1A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174936-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174936-1-ND
Ferrite Beads and Chips 445-174936-1-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.1A 130mOhm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.1A 130mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0603, 0.13Ohm, 1.1A Rohs Compliant Tdk - 69AH0775 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0603, 0.13Ohm, 1.1A Rohs Compliant Tdk
69AH0775
Ferrite Chip Bead, 0603, 0.13Ohm, 1.1A Rohs Compliant Tdk 69AH0775
FERRITE CHIP BEAD, 0603, 0.13OHM, 1.1A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0603, 0.13OHM, 1.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Chip Inductors
Product Number 841-MAF1608FAD151CT000 1164791-MAF1608FAD151CT000 445-174936-6-ND 69AH0775
Product Name 150 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Chip Bead, 0603, 0.13Ohm, 1.1A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Noise Suppression Filter
Impedance 150 ohms 150 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details