Vishay Precision Group Ferrite Beads and Chips ILHB1206ER500V

Description
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
Request a Quote Datasheet
Description
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2606-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2606-2-ND
Ferrite Beads and Chips 541-2606-2-ND
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2606-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2606-6-ND
Ferrite Beads and Chips 541-2606-6-ND
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2606-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2606-1-ND
Ferrite Beads and Chips 541-2606-1-ND
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1180973-ILHB1206ER500V
Filters - Ferrite Beads and Chips 1180973-ILHB1206ER500V
Win Source Part Number: 1180973-ILHB1206ER50 0V Category: Filters>Ferrite Beads and Chips Series: ILHB Package: Tape & Reel Current Rating (Max): 6A Standard Package: 3,000 Mounting: SMD (SMT) Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ILHB-1206ER500V; ILHB1206ER 500V; ILHB1206ER500V.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay Dale Other Names: 541-2606-6,541-2606- 2,541-2606-1,ILHB120 6ER500V-ND

Win Source Part Number: 1180973-ILHB1206ER500V
Category: Filters>Ferrite Beads and Chips
Series: ILHB
Package: Tape & Reel
Current Rating (Max): 6A
Standard Package: 3,000
Mounting: SMD (SMT)
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 50 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ILHB-1206ER500V; ILHB1206ER 500V; ILHB1206ER500V.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay Dale
Other Names: 541-2606-6,541-2606-2,541-2606-1,ILHB1206ER500V-ND

Buy Now Datasheet
SMD 6A Inductor and Choke - 841-ILHB1206ER500V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A Inductor and Choke
841-ILHB1206ER500V
SMD 6A Inductor and Choke 841-ILHB1206ER500V
Ferrite Chip EMI Filter, 1 Line, 6A, 50R, 1206 SMD Product overview: ILHB1206ER500V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER500V can be used for catalog matching and distributor lookup.

Ferrite Chip EMI Filter, 1 Line, 6A, 50R, 1206 SMD Product overview: ILHB1206ER500V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER500V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 50 Ohm, 6A, 1206; Ferrite Case Style Vishay - 56AC1065 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 50 Ohm, 6A, 1206; Ferrite Case Style Vishay
56AC1065
Ferrite Bead, 50 Ohm, 6A, 1206; Ferrite Case Style Vishay 56AC1065
FERRITE BEAD, 50 OHM, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:50ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 50 OHM, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:50ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 50 Ohm, 6A, 1206; Ferrite Case Style Vishay - 01M5224 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 50 Ohm, 6A, 1206; Ferrite Case Style Vishay
01M5224
Ferrite Bead, 50 Ohm, 6A, 1206; Ferrite Case Style Vishay 01M5224
FERRITE BEAD, 50 OHM, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:50ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 50 OHM, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:50ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-2606-2-ND 1180973-ILHB1206ER500V 841-ILHB1206ER500V 56AC1065
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips SMD 6A Inductor and Choke Ferrite Bead, 50 Ohm, 6A, 1206; Ferrite Case Style Vishay
DCR 0.0200 ohms 0.0200 ohms 0.0200 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1-1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details