Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0805ER700VGP11

Description
FERRITE BEAD 70 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 70 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0805ER700VGP11TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0805ER700VGP11TR-ND
Ferrite Beads and Chips 541-ILHB0805ER700VGP11TR-ND
FERRITE BEAD 70 OHM 0805 1LN

FERRITE BEAD 70 OHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0805ER700VGP11TR-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1352016-BMB2A0060LN2 - Win Source Electronics
Specs
Impedance 60 ohms
DCR 0.0500 ohms
Rated DC Current 850 milliamps
View Details
4 suppliers
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details