Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB1206AAR600VHC2

Description
FERRITE BEAD 60 OHM 1206 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 1206 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB1206AAR600VHC2TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB1206AAR600VHC2TR-ND
Ferrite Beads and Chips 541-ILHB1206AAR600VHC2TR-ND
FERRITE BEAD 60 OHM 1206 1LN

FERRITE BEAD 60 OHM 1206 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB1206AAR600VHC2TR-ND
Product Name Ferrite Beads and Chips
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-6 - TE Connectivity
Specs
Impedance 17 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.9200 ohms
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers