150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm
FERRITE, BEAD, 2012, 100MHZ, 150R; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:800mA; Product Range:LI Series; DC Resistance Max:0.15ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | LI0805H151R-10 | 240-2384-2-ND | 66W8947 |
| Product Name | LEAD FREE | Ferrite Beads and Chips | Ferrite, Bead, 2012, 100Mhz, 150R; Ferrite Case Style Laird |
| DCR | 0.1500 ohms | 0.1500 ohms |