Vishay Precision Group Ferrite Beads and Chips ILHB1206ER501V

Description
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm
Request a Quote Datasheet
Description
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2305-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2305-2-ND
Ferrite Beads and Chips 541-2305-2-ND
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2305-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2305-6-ND
Ferrite Beads and Chips 541-2305-6-ND
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2305-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2305-1-ND
Ferrite Beads and Chips 541-2305-1-ND
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm

Buy Now Datasheet
2.5A 100MHz Inductor and Choke - 841-ILHB1206ER501V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5A 100MHz Inductor and Choke
841-ILHB1206ER501V
2.5A 100MHz Inductor and Choke 841-ILHB1206ER501V
Ferrite Chip Filter 1206 2.5A 500R 100MHz Product overview: ILHB1206ER501V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER501V can be used for catalog matching and distributor lookup.

Ferrite Chip Filter 1206 2.5A 500R 100MHz Product overview: ILHB1206ER501V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER501V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 500 Ohm, 2.5A, 1206; Ferrite Case Style Vishay - 35M5656 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 500 Ohm, 2.5A, 1206; Ferrite Case Style Vishay
35M5656
Ferrite Bead, 500 Ohm, 2.5A, 1206; Ferrite Case Style Vishay 35M5656
FERRITE BEAD, 500 OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 500 OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 500 Ohm, 2.5A, 1206; Ferrite Case Style Vishay - 56AC1066 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 500 Ohm, 2.5A, 1206; Ferrite Case Style Vishay
56AC1066
Ferrite Bead, 500 Ohm, 2.5A, 1206; Ferrite Case Style Vishay 56AC1066
FERRITE BEAD, 500 OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 500 OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:2.5A; Product Range:ILHB Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-2305-2-ND 841-ILHB1206ER501V 35M5656
Product Name Ferrite Beads and Chips 2.5A 100MHz Inductor and Choke Ferrite Bead, 500 Ohm, 2.5A, 1206; Ferrite Case Style Vishay
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 2500 milliamps 2500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details