Laird Technologies Ferrite Beads and Chips LI0603D301R-00

Description
300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1141-2-ND
Ferrite Beads and Chips 240-1141-2-ND
300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1141-2-ND
Product Name Ferrite Beads and Chips
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.7A Inductor and Choke - 71-0603CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176745-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers