TDK U.S.A. Corporation Ferrite Beads and Chips MAF1608GAD121LTAH0

Description
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MAF1608GAD121LTAH0CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MAF1608GAD121LTAH0CT-ND
Ferrite Beads and Chips 445-MAF1608GAD121LTAH0CT-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A

1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A

Buy Now Datasheet
Ferrite Beads and Chips - 445-MAF1608GAD121LTAH0DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MAF1608GAD121LTAH0DKR-ND
Ferrite Beads and Chips 445-MAF1608GAD121LTAH0DKR-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A

1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A

Buy Now Datasheet
Ferrite Beads and Chips - 445-MAF1608GAD121LTAH0TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MAF1608GAD121LTAH0TR-ND
Ferrite Beads and Chips 445-MAF1608GAD121LTAH0TR-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A

1 Power Line Ferrite Bead 0603 (1608 Metric) 3.2A

Buy Now Datasheet
Ferrite Bead, 0603, 3.2A Rohs Compliant Tdk - 56AJ9962 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 3.2A Rohs Compliant Tdk
56AJ9962
Ferrite Bead, 0603, 3.2A Rohs Compliant Tdk 56AJ9962
FERRITE BEAD, 0603, 3.2A ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 3.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-MAF1608GAD121LTAH0CT-ND 56AJ9962
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 3.2A Rohs Compliant Tdk
Rated DC Current 3200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176492-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 1.1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers