Laird Technologies Ferrite Beads and Chips LI0603E151R-10

Description
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2366-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2366-1-ND
Ferrite Beads and Chips 240-2366-1-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2366-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2366-6-ND
Ferrite Beads and Chips 240-2366-6-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2366-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2366-2-ND
Ferrite Beads and Chips 240-2366-2-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite, Bead, 1608, 100Mhz, 150R; Ferrite Case Style Laird - 66W8939 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1608, 100Mhz, 150R; Ferrite Case Style Laird
66W8939
Ferrite, Bead, 1608, 100Mhz, 150R; Ferrite Case Style Laird 66W8939
FERRITE, BEAD, 1608, 100MHZ, 150R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:500mA; Product Range:LI Series; DC Resistance Max:0.25ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 1608, 100MHZ, 150R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:500mA; Product Range:LI Series; DC Resistance Max:0.25ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2366-1-ND 66W8939
Product Name Ferrite Beads and Chips Ferrite, Bead, 1608, 100Mhz, 150R; Ferrite Case Style Laird
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-2N2XJLW - 987170-0402HP-2N2XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers