TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MAF1608FAD121CT000

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-174935-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174935-2-ND
Ferrite Beads and Chips 445-174935-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174935-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174935-1-ND
Ferrite Beads and Chips 445-174935-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174935-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174935-6-ND
Ferrite Beads and Chips 445-174935-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.35A 105mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MAF1608FAD121CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MAF1608FAD121CT000
120 OHM Inductor and Choke 841-MAF1608FAD121CT000
FERRITE BEAD 120 OHM 0603 1LN Product overview: MAF1608FAD121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608FAD121CT0 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: MAF1608FAD121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MAF1608FAD121CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369260-MAF1608FAD121CT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369260-MAF1608FAD121CT000
Filters - Ferrite Beads and Chips 1369260-MAF1608FAD121CT000
Win Source Part Number: 1369260-MAF1608FAD12 1CT000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MAF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 1.35A DC Resistance (DCR) (Max): 105mOhm

Win Source Part Number: 1369260-MAF1608FAD121CT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MAF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 1.35A
DC Resistance (DCR) (Max): 105mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MAF1608FAD121CT000
Bead/Filter/EMI Optimization >> Ferrite Beads MAF1608FAD121CT000
105mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

105mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Chip Bead, 0603, 0.105Ohm, 1.35A Rohs Compliant Tdk - 69AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0603, 0.105Ohm, 1.35A Rohs Compliant Tdk
69AH0774
Ferrite Chip Bead, 0603, 0.105Ohm, 1.35A Rohs Compliant Tdk 69AH0774
FERRITE CHIP BEAD, 0603, 0.105OHM, 1.35A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0603, 0.105OHM, 1.35A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Chip Inductors
Product Number 445-174935-2-ND 841-MAF1608FAD121CT000 1369260-MAF1608FAD121CT000 MAF1608FAD121CT000 69AH0774
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Chip Bead, 0603, 0.105Ohm, 1.35A Rohs Compliant Tdk
DCR 0.1050 ohms 0.1050 ohms 0.1050 ohms
Rated DC Current 1350 milliamps 1350 milliamps 1350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6800 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details