120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm
Win Source Part Number: 967242-LI1206H121R-1
Category: Filters>Ferrite Beads and Chips
Series: 1206
Package: Tape & Reel
Current Rating (Max): 1A
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 150mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MLG1005S2N2BT000; MLG1005S2N2BTD25; MLG1005S2N0BTD25; AIMC-0805-3N9S-T; LQW18AN39NG80D; LQW15AN16NG80DLI1206
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Laird-Signal Integrity Products
Other Names: 240-2401-2,LI1206H12
FERRITE, BEAD, 3216, 100MHZ, 120R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:800mA; Product Range:LI Series; DC Resistance Max:0.15ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Ferrite Beads |
| Product Number | 240-2401-1-ND | 967242-LI1206H121R-10 | 66W8949 |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Ferrite, Bead, 3216, 100Mhz, 120R; Ferrite Case Style Laird |
| DCR | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |
| Rated DC Current | 1000 milliamps | 1000 milliamps | 800 milliamps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Packing Method | Tape Reel |