Vishay Precision Group SMD 3A Inductor and Choke ILHB1206ER750V

Description
Ferrite Chip Filter, 1 Line, 75R, 3A, 1206 SMD Product overview: ILHB1206ER750V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip Filter, 1 Line, 75R, 3A, 1206 SMD Product overview: ILHB1206ER750V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A Inductor and Choke - 841-ILHB1206ER750V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A Inductor and Choke
841-ILHB1206ER750V
SMD 3A Inductor and Choke 841-ILHB1206ER750V
Ferrite Chip Filter, 1 Line, 75R, 3A, 1206 SMD Product overview: ILHB1206ER750V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER750V can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 1 Line, 75R, 3A, 1206 SMD Product overview: ILHB1206ER750V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER750V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2307-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2307-2-ND
Ferrite Beads and Chips 541-2307-2-ND
75 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

75 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2307-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2307-6-ND
Ferrite Beads and Chips 541-2307-6-ND
75 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

75 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2307-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2307-1-ND
Ferrite Beads and Chips 541-2307-1-ND
75 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

75 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368923-ILHB1206ER750V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368923-ILHB1206ER750V
Filters - Ferrite Beads and Chips 1368923-ILHB1206ER750V
Win Source Part Number: 1368923-ILHB1206ER75 0V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILHB Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 30mOhm

Win Source Part Number: 1368923-ILHB1206ER750V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILHB
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 75 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 30mOhm

Buy Now Datasheet
Ferrite Bead, 75Ohm, 3A, 1206; Ferrite Case Style Vishay - 56AC1067 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 75Ohm, 3A, 1206; Ferrite Case Style Vishay
56AC1067
Ferrite Bead, 75Ohm, 3A, 1206; Ferrite Case Style Vishay 56AC1067
FERRITE BEAD, 75OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:75ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 75OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:75ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 75Ohm, 3A, 1206; Ferrite Case Style Vishay - 35M5485 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 75Ohm, 3A, 1206; Ferrite Case Style Vishay
35M5485
Ferrite Bead, 75Ohm, 3A, 1206; Ferrite Case Style Vishay 35M5485
FERRITE BEAD, 75OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:75ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 75OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:75ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads
Product Number 841-ILHB1206ER750V 541-2307-2-ND 1368923-ILHB1206ER750V 56AC1067
Product Name SMD 3A Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 75Ohm, 3A, 1206; Ferrite Case Style Vishay
Core Material Ferrite Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 75 ohms 75 ohms 75 ohms
Standards and Certifications RoHS RoHS
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data